TE Connectivity 13611405
- 收藏
- 对比
13611405
2460-13611405
标记物
--
大陆
立即发货

Cable Accessories Cable Marker Polyvinyl Chloride Yellow Reel
1最小包装量--
13611405详情
TE Connectivity 13611405重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
聚氯乙烯
本体材质
PVC (Polyvinyl Chloride)
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
TIE
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
Unit Weight
0.002046 oz
Factory Pack QuantityFactory Pack Quantity
500
Part # Aliases
EC6459-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
操作温度
-40 to 70 °C
包装
卷带
类型
电缆标记
颜色
Yellow
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
电缆直径
7(mm)
图例
5
图例颜色
BLACK
产品类别
Wire Labels & Markers
标记颜色
YELLOW
13611405拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。