TE Connectivity 13611421
- 收藏
- 对比
13611421
2460-13611421
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Tie Polyvinyl Chloride Yellow T/R
1最小包装量--
13611421详情
TE Connectivity 13611421重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
聚氯乙烯
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
TIE
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
Minimum Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
500
Part # Aliases
EC6475-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Maximum Temperature
+ 70 C
包装
卷带
类型
K-Type
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
图例
L
产品
Markers
特征
Self-extinguishing
图例颜色
BLACK
产品类别
Wire Labels & Markers
标记颜色
YELLOW
长度
60 mm
13611421拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。