TE Connectivity 13611909
- 收藏
- 对比
13611909
2460-13611909
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Tie Polyvinyl Chloride White T/R
1最小包装量--
13611909详情
TE Connectivity 13611909重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 4 days ago)
底架
Cable
材料
聚氯乙烯
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
TIE
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
RoHS
Compliant
包装
卷带
弱电
Compliant
图例
9
图例颜色
BLACK
标记颜色
WHITE
无铅
不适用
13611909拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。