TE Connectivity 1364927-2
- 收藏
- 对比
1364927-2
2460-1364927-2
套管 - 音频连接器
--
大陆
立即发货

HSSDC2 Connectors, Receptacle, Surface Mount, Cable-to-Board, 7 Position, .05 in [1.27 mm] Centerline, Printed Circuit Board, Signal, Board Mount
1最小包装量--
1364927-2详情
TE Connectivity 1364927-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
1.27u2009mmu2009[u2009.05u2009inu2009]
Number of Positionsu2009
7
Connector Systemu2009
Cable-to-Board
Termination Method to Printed Circuit Boardu2009
表面贴装
Connector & Housing Typeu2009
Receptacle
TE Internal Description
RECPT,HSSDC2,FIBRE,ON TAPE
TE Internal #
1364927-2
1364927-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。