TE Connectivity 1367629-2
- 收藏
- 对比
1367629-2
2460-1367629-2
可插拔连接器
--
大陆
立即发货

SFP, SFP & zSFP , Cage, Data Rate (Max) 4 Gb/s, Internal/External EMI Springs, SFP, With Lightpipe, 1 x 1, Dual Round, Standard, Standard
--最小包装量--
1367629-2详情
TE Connectivity 1367629-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1367629-2
TE Internal Description
cage assy, 20 press fit, sfp w
Pluggable I/O Product Typeu2009
Cage
Data Rate (Max)u2009(Gb/s)
4
EMI Containment Feature Typeu2009
Internal/External EMI Springs
Pluggable I/O Applicationsu2009
SFP
Lightpipe Optionsu2009
With Lightpipe
1367629-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。