TE Connectivity 1367710-1
- 收藏
- 对比
1367710-1
2460-1367710-1
可插拔连接器
--
大陆
立即发货

X2, Accessory, 1 Port, 1 x 1, Data Rate (Max) 10 Gb/s, Printed Circuit Board, X2
1最小包装量--
1367710-1详情
TE Connectivity 1367710-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1367710-1
TE Internal Description
assy guide frame x2 cast metal type 2
Pluggable I/O Product Typeu2009
Accessory
Number of Portsu2009
1
Port Matrix Configurationu2009
1 x 1
Data Rate (Max)u2009(Gb/s)
10
Connector & Contact Terminates Tou2009
印刷电路板
1367710-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。