TE Connectivity 1375365-1
- 收藏
- 对比
1375365-1
2460-1375365-1
套管 - 音频连接器
--
大陆
立即发货

1375365-1 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
1375365-1详情
TE Connectivity 1375365-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
RoHS
Compliant
终端
Solder
连接器类型
Lug, Solder
颜色
Brown
性别
Female
方向
Straight
弱电
Compliant
端口的数量
1
辐射硬化
无
1375365-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。