TE Connectivity 1375963-2
- 收藏
- 对比
1375963-2
2460-1375963-2
端子板 - 线对板
--
大陆
立即发货

PC/104 Connectors, Board-to-Board, 104 Position, .1 in [2.54 mm] Centerline, Printed Circuit Board, Signal, Board Mount, -67 – 221 °F [-55 – 105 °C]
1最小包装量--
1375963-2详情
TE Connectivity 1375963-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Number of Loaded Positionsu2009
104
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
104
Connector Systemu2009
Board-to-Board
TE Internal Description
PC104 CONN NONSTKTHRU NO STNDO
TE Internal #
1375963-2
1375963-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。