注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8.732782
10
¥8.238474
100
¥7.77214
500
¥7.332215
1000
¥6.917182
TE Connectivity 1377173-1
- 收藏
- 对比
1377173-1
2460-1377173-1
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 22 – 16 AWG Wire Size, .3 – 1.42 mm² Wire Size, 509 – 3260 CMA Wire Size, PLASTI-GRIP
--最小包装量--
¥
总价: ¥
1377173-1详情
TE Connectivity 1377173-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
5/16, M8
Wire Sizeu2009(CMA)
509 – 3260
Wire Sizeu2009(mm²)
.3 – 1.42
Wire Sizeu2009(AWG)
22 – 16
Ring & Spade Terminal Typeu2009
环舌
Alias #
AMPS-0-1377173-1
TE Internal Description
SMP 0-0034151-0
TE Internal #
1377173-1
1377173-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。