TE Connectivity 1377174-1
- 收藏
- 对比
1377174-1
2460-1377174-1
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Spade Flange Tongue, 16 – 14 AWG Wire Size, 1.25 – 2 mm² Wire Size, 2050 – 5180 CMA Wire Size, PIDG
1最小包装量--
1377174-1详情
TE Connectivity 1377174-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ring & Spade Terminal Typeu2009
Spade Flange Tongue
TE Internal Description
SMP 0-0320861-0
TE Internal #
1377174-1
Stud Sizeu2009
6, M3.5
Wire Sizeu2009(CMA)
2050 – 5180
Wire Sizeu2009(mm²)
1.25 – 2
Wire Sizeu2009(AWG)
16 – 14
1377174-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。