TE Connectivity 138132-000
- 收藏
- 对比
138132-000
2460-138132-000
标记物
--
大陆
立即发货

Cable Markers Pre-Marked Snap On Polyoxymethylene White Box
1最小包装量--
138132-000详情
TE Connectivity 138132-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
POLYOXYMETHYLENE
Insertion
终止后
Printer Type
NOT REQUIRED
Mounting Styles
拧紧
Marker Type
PRE-MARKED
Lettering Field Size
NOT REQUIRED
Factory Pack QuantityFactory Pack Quantity
50
Part # Aliases
4-1198205-3
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Package
Box
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
包装
Box
系列
*
子类别
Wire & Cable Management
产品类别
Wire Labels & Markers
电缆直径
19(mm)
图例
Y
图例颜色
BLACK
产品类别
Wire Labels & Markers
标记颜色
WHITE
138132-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。