TE Connectivity 140636
- 收藏
- 对比
140636
2460-140636
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 20 – 16 AWG Wire Size, .5 – 1.5 mm² Wire Size, 1022 – 2583 CMA Wire Size, Stud Size M4 / #8
1最小包装量--
140636详情
TE Connectivity 140636重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
8, M4
Wire Sizeu2009(CMA)
1022 – 2583
Wire Sizeu2009(mm²)
.5 – 1.5
Wire Sizeu2009(AWG)
20 – 16
Ring & Spade Terminal Typeu2009
环舌
TE Internal Description
RING TONGUE
TE Internal #
140636
140636拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。