TE Connectivity 140792-2
- 收藏
- 对比
140792-2详情
TE Connectivity 140792-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Unit Weight
0.015133 oz
Factory Pack QuantityFactory Pack Quantity
10000
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
类型
接线端子
子类别
Terminals
镀层
Tin
家人
140792
产品类别
Terminals
产品
Splices
产品类别
Terminals
产品长度
8 mm
140792-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。