TE Connectivity 1408339-1
- 收藏
- 对比
1408339-1
2460-1408339-1
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, QMA RF Interface, Jack, 50 Ω, RG 188 / RG 316 / RG 174, Latching Quick Lock, 6 GHz Operating Frequency, Cable-to-Board, AMP SMA
1最小包装量--
1408339-1详情
TE Connectivity 1408339-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1408339-1
TE Internal Description
QMA BULKHEAD CABLE JACK, RG316
RF Interfaceu2009
QMA
RF Connector Styleu2009
Jack
RF Connector Mated Outer Diameter (Approximate)u2009
7.62u2009mmu2009[u2009.3u2009inu2009]
Impedanceu2009(Ω)
50
Compatible With RF Cable Typeu2009
RG 174, RG 188, RG 316
1408339-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。