TE Connectivity 1408463-3
- 收藏
- 对比
1408463-3详情
TE Connectivity 1408463-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Cable
Manufacturer
Cutler Hammer, Div of Eaton Corp
Manufacturer Part Number
LGTES3
Contact Materials
Bronze
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
600
Brand
TE Connectivity / AMP
包装
Reel
终端
Solder
性别
Jack (Socket)
子类别
射频互连器件
频率
6 GHz
终端样式
Solder
产品类别
RF Connectors / Coaxial Connectors
产品
PCB 连接器
产品类别
RF Connectors / Coaxial Connectors
1408463-3拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。