TE Connectivity 141008-4
- 收藏
- 对比
141008-4
2460-141008-4
衬套,索环
--
大陆
立即发货

Contact SKT Crimp ST Cable Mount Loose
1最小包装量--
141008-4详情
TE Connectivity 141008-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
Body Orientation
Straight
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
磷青铜
包装
Bulk
触点类型
SIGNAL
触点性别
SKT
屏蔽的
NO
141008-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。