TE Connectivity 1410271-1
- 收藏
- 对比
1410271-1
2460-1410271-1
背板连接器 - 专用
--
大陆
立即发货

MULTI-GIG PWR .8 R/A HDR 4P
--最小包装量--
1410271-1详情
TE Connectivity 1410271-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
通孔
房屋材料
Polymer
Contact Materials
Bronze
RoHS
Compliant
终端
Solder
定位的数量
4
螺距
20.3 mm
方向
直角
UL可燃性规范
UL94 V-0
房屋颜色
Black
弱电
Non-Compliant
无铅
不适用
1410271-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。