TE Connectivity 1410278-2
- 收藏
- 对比
1410278-2
2460-1410278-2
套管 - 电源连接器
--
大陆
立即发货

Backplane Power Connectors, PCB Mount Receptacle, Board-to-Board, 2 Position, Vertical, Orthogonal, 3.6 mm [.141 in] Centerline, Printed Circuit Board
1最小包装量--
1410278-2详情
TE Connectivity 1410278-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Backplane Architectureu2009
Orthogonal
PCB Mount Orientationu2009
Vertical
Number of Positionsu2009
2
Connector Systemu2009
Board-to-Board
PCB Connector Assembly Typeu2009
PCB安装插座
TE Internal Description
MULTIGIG RT PWR .8 VRT RCP 2P PBFR
TE Internal #
1410278-2
1410278-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。