TE Connectivity 141098-6
- 收藏
- 对比
141098-6
2460-141098-6
端子板 - 线对板
--
大陆
立即发货

Connector Contact, Socket, Wire-to-Board, 30 – 26 AWG Wire Size, 100.5 – 254.1 CMA Wire Size, .05 – .12 mm² Wire Size, Gold, Reel, AMPMODU IV/V
1最小包装量--
141098-6详情
TE Connectivity 141098-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
141098-6
TE Internal Description
MOD-4 REC.CONTACT
Contact Typeu2009
Socket
Connector Systemu2009
Wire-to-Board
Wire Sizeu2009(AWG)
30 – 26
Wire Sizeu2009(CMA)
100.5 – 254.1
Wire Sizeu2009(mm²)
.05 – .12
141098-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。