TE Connectivity 141352-2
- 收藏
- 对比
141352-2
2460-141352-2
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 22 – 18 AWG Wire Size, .32 – .82 mm² Wire Size, Mating Tab Width .11 in [2.8 mm], Flag, Brass, FASTON 110
1最小包装量--
141352-2详情
TE Connectivity 141352-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mating Tab Thicknessu2009
.38u2009mmu2009[u2009.015u2009inu2009]
Mating Tab Widthu2009
2.8u2009mmu2009[u2009.11u2009inu2009]
Wire Sizeu2009(mm²)
.32 – .82
Wire Sizeu2009(AWG)
22 – 18
Quick Disconnect Terminal Typeu2009
Receptacle
TE Internal Description
110 FASTON,FLAG,REC.,22-18 AWG,PTBR
TE Internal #
141352-2
141352-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。