TE Connectivity 1-414650-4
- 收藏
- 对比
1-414650-4
2460-1-414650-4
同轴连接器(射频)
--
大陆
立即发货

CONNECTOR, CABLE TERMINATED, MALE, BNC CONNECTOR, CRIMP, PLUG
1最小包装量--
1-414650-4详情
TE Connectivity 1-414650-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
介电材料
Thermoplastic
本体材质
Brass, Zinc
Contact Materials
Brass
RoHS
Non-Compliant
连接器类型
Plug
颜色
Grey
端口的数量
1
本体镀层
Nickel
极化
无
1-414650-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。