TE Connectivity 1415048-1
- 收藏
- 对比
1415048-1
2460-1415048-1
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, AC, 1 VA / .87 VA Coil Power Rating AC, 777 Ω Coil Resistance, SCHRACK Miniature Relay PT
1最小包装量--
1415048-1详情
TE Connectivity 1415048-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
777
Coil Power Rating ACu2009(VA)
.87, 1
Coil Power Rating Classu2009(VA)
.5 – 1
Coil Magnetic Systemu2009
Monostable, AC
Power Relay Typeu2009
Industrial Panel Plug-In
Alias #
PT270R48
TE Internal Description
PT270R48
TE Internal #
1415048-1
1415048-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。