TE Connectivity 141579-4
- 收藏
- 对比
141579-4
2460-141579-4
端子 - 专用连接器
--
大陆
立即发货

Contact SKT Crimp ST Cable Mount Automotive
1最小包装量--
141579-4详情
TE Connectivity 141579-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Non-Compliant
终端
Crimp
连接器类型
Connector, PCB
性别
Female
方向
Straight
辐射硬化
无
141579-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。