TE Connectivity 142-0000-0002
- 收藏
- 对比
142-0000-0002
2460-142-0000-0002
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, Ultra Miniature (LEPRA/CON) RF Interface, Plug, 50 Ω, RG 196/U / RG 178/U, Threaded, 1 Position, Wire & Cable
1最小包装量--
142-0000-0002详情
TE Connectivity 142-0000-0002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1532006-8
TE Internal Description
142-0000-0002=PLUG,STRAIGHTS-
RF Interfaceu2009
Ultra Miniature (LEPRA/CON)
RF Connector Styleu2009
Plug
RF Connector Mated Outer Diameter (Approximate)u2009
4.06u2009mmu2009[u2009.16u2009inu2009]
Impedanceu2009(Ω)
50
Compatible With RF Cable Typeu2009
RG 178/U, RG 196/U
142-0000-0002拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。