TE Connectivity 142-0508-S
- 收藏
- 对比
142-0508-S
2460-142-0508-S
RFI 和 EMI - 屏蔽和吸收材料
--
大陆
立即发货

Knitted Wire EMI Gasket, Flat Bandage, .25 m [.82 ft] Long, 50.8 mm [2 in] Wide, Monel Binding Wire, Kemtron 100 Series
1最小包装量--
142-0508-S详情
TE Connectivity 142-0508-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2423794-1
TE Internal Description
Flat Bandage Mon 50.8 L0.25m
Gasket Typeu2009
Knitted Wire EMI Gasket
Gasket Shapeu2009
Flat Bandage
Product Lengthu2009
.25u2009mu2009[u2009.82u2009ftu2009]
Product Widthu2009
50.8u2009mmu2009[u20092u2009inu2009]
Operating Temperature Rangeu2009
-50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009]
142-0508-S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。