TE Connectivity 142-0781-821
- 收藏
- 对比
142-0781-821
2460-142-0781-821
同轴连接器(射频)
--
大陆
立即发货

HIGH FREQ END LAUNCH SMA BKHD JACK ASSEMBLY EDGE MOUNT; 15 MIL PIN
1最小包装量--
142-0781-821详情
TE Connectivity 142-0781-821重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Round
Enclosure
Open
Manufacturer Part Number
H222
Manufacturer
Marathon Electric
类型
HVAC
组成
轧钢
转速/转速
1,140 RPM
相位
1
142-0781-821拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。