TE Connectivity 142241-2
- 收藏
- 对比
142241-2
2460-142241-2
端子 - 环形连接器
--
大陆
立即发货

Quick Disconnect Terminal Brass M Tin Box Automotive
--最小包装量--
142241-2详情
TE Connectivity 142241-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Rad Hardened
无
Tab Size
5.14(mm²)
Product Depth (mm)
8(mm)
Factory Pack QuantityFactory Pack Quantity
5000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
RoHS
Details
包装
Box
系列
250
类型
快速断开终端
性别
M
子类别
Terminals
镀层
Tin
本体镀层
Tin
产品类别
Terminals
产品
快速断开
产品类别
Terminals
142241-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。