TE Connectivity 1437710-5
- 收藏
- 对比
1437710-5详情
TE Connectivity 1437710-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Number of Contact Rows
2
RoHS
Non-Compliant
Package
Bulk
厂商
TE Connectivity
Product Status
活跃
系列
*
类型
Housing
性别
PL
接头数量
8(POS)
房屋颜色
Black
1437710-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。