TE Connectivity 1438619-1
- 收藏
- 对比
1438619-1
2460-1438619-1
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Device / Wire-to-Board, 40 Position, .1 in [2.54 mm] Centerline, Sealable, Black, Get .64 Connector System
1最小包装量--
1438619-1详情
TE Connectivity 1438619-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
40
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Mating Tab Widthu2009
.64u2009mmu2009[u2009.025u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
40 WAY ARM PLUG, KEY J NSB
TE Internal #
1438619-1
1438619-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。