TE Connectivity 1438920-5
- 收藏
- 对比
1438920-5
2460-1438920-5
可插拔连接器
--
大陆
立即发货

Data Connectivity Housings, Housing for Female Terminals, E, Wire-to-Wire / Board-to-Board, 1 Position, Crimp, FAKRA RF Connector System
1最小包装量--
1438920-5详情
TE Connectivity 1438920-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
1
Connector Systemu2009
Board-to-Board, Wire-to-Wire
Connector & Keying Codeu2009
E
Mating Pin Diameteru2009
.48u2009mmu2009[u2009.019u2009inu2009]
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
PLUG KIT, UNASSEM, 1 POS, RG-58 R/A
TE Internal #
1438920-5
1438920-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。