TE Connectivity 1443403-4
- 收藏
- 对比
1443403-4
2460-1443403-4
套管 - 电源连接器
--
大陆
立即发货

Compression Connectors, AMERICAS, Compression, ≤ 35 kV, Copper, Compression, Tinned Cu, 2 AWG, Straight Connector
1最小包装量--
1443403-4详情
TE Connectivity 1443403-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Crimp Typeu2009
Compression
Compression Connector Conductor Materialu2009
Copper
Compression Connector Voltage Classu2009(kV)
≤ 35
Compression Connector Technologyu2009
Compression
Compression Connector Product Availabilityu2009
AMERICAS
Alias #
A26628-000
TE Internal Description
COMP SPLICE CU, LB #2 UTILUX
TE Internal #
1443403-4
1443403-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。