TE Connectivity 1443997-2
- 收藏
- 对比
1443997-2
2460-1443997-2
可插拔连接器
--
大陆
立即发货

Other Hard Wired Boxes, Relay Holder, 30 Fuses (Minimum), 280 Plug-In, 8 Relays (Maximum), 38 / 27 / 49 Position
--最小包装量--
1443997-2详情
TE Connectivity 1443997-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1443997-2
TE Internal Description
BASE ASSEMBLY, 60 POSITION, BB
Component Typeu2009
Relay Holder
Number of Fuses (Maximum)u2009
30
Number of Positionsu2009
27, 38, 49, 60
Number of Relays (Maximum)u2009
8
Compatible With Relay Typeu2009
280 Plug-In
1443997-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。