TE Connectivity 1445048-8
- 收藏
- 对比
1445048-8
2460-1445048-8
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Wire / Wire-to-Panel, 8 Position, 3 mm [.118 in] Centerline, Wire & Cable, Micro MATE-N-LOK
1最小包装量--
1445048-8详情
TE Connectivity 1445048-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1445048-8
TE Internal Description
PANEL MT SNGL ROW HSG 8 POS
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Panel, Wire-to-Wire
Number of Positionsu2009
8
Centerline (Pitch)u2009
3u2009mmu2009[u2009.118u2009inu2009]
1445048-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。