TE Connectivity 1445539-3
- 收藏
- 对比
1445539-3
2460-1445539-3
套管 - 电源连接器
--
大陆
立即发货

Circular Power Connectors, Housing, 250 VDC, 30 – 18 AWG Wire Size, .0509 – .823 mm² Wire Size, Wire-to-Wire, 1 Position, Sealable, AMP CPC
1最小包装量--
1445539-3详情
TE Connectivity 1445539-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Wire
Wire Sizeu2009(mm²)
.0509 – .823
Wire Sizeu2009(AWG)
30 – 18
TE Internal #
1445539-3
TE Internal Description
REC,8-1,FLNG MT,LG INS,STD KEY
Connector Product Typeu2009
Housing
Operating Voltageu2009(VDC)
250
1445539-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。