TE Connectivity 1445957-8
- 收藏
- 对比
1445957-8
2460-1445957-8
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug / Receptacle, Wire-to-Wire, 1 Position, Wire & Cable, UL 94V-0, AMP Power Series - 45
1最小包装量--
1445957-8详情
TE Connectivity 1445957-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Number of Positionsu2009
1
Connector Systemu2009
Wire-to-Wire
Connector & Housing Typeu2009
Plug, Receptacle
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
HSG SUB ASY,GRAY
TE Internal #
1445957-8
1445957-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。