TE Connectivity 145601N001
- 收藏
- 对比
145601N001
2460-145601N001
无类别的
--
大陆
立即发货

T-Fit Adapter and Molded Boot Kit with Boot SolderShield Splice 18 Shell Size Straight
1最小包装量--
145601N001详情
TE Connectivity 145601N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1500 - 7500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
200 - 500
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
500
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
145601N001拓展信息







哦! 它是空的。