TE Connectivity 1456471-4
- 收藏
- 对比
1456471-4
2460-1456471-4
可插拔连接器
--
大陆
立即发货

Housing for Female Terminals, Wire-to-Device / Wire-to-Board, 8 Position, .1 in [2.54 mm] Centerline, Gray, Signal, TH/.025 Connector System
1最小包装量--
1456471-4详情
TE Connectivity 1456471-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
TE Internal #
1456471-4
TE Internal Description
8p Hybrid 0.64/2.8 Unsealed Plug Assy
Connector & Housing Typeu2009
内螺纹端子外壳
Mating Tab Widthu2009(mm)
.64, 2.8
Mating Tab Widthu2009(in)
.025, .11
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
8
1456471-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。