TE Connectivity 1460817-1
- 收藏
- 对比
1460817-1
2460-1460817-1
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, DIN 1.0/2.3 Connectors RF Interface, Plug, 75 Ω, RA-7000, Slide-In / Latching Quick Lock, 2 GHz Operating Frequency, Cable-to-Board
1最小包装量--
1460817-1详情
TE Connectivity 1460817-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1460817-1
TE Internal Description
1.0/2.3 R/A Cable Plug RA7000 BT54
RF Interfaceu2009
DIN 1.0/2.3 Connectors
RF Connector Styleu2009
Plug
RF Connector Mated Outer Diameter (Approximate)u2009
7.9u2009mmu2009[u2009.311u2009inu2009]
Impedanceu2009(Ω)
75
Compatible With RF Cable Typeu2009
RA-7000
1460817-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。