TE Connectivity 1469265-8
- 收藏
- 对比
1469265-8
2460-1469265-8
背板连接器 - 配件
--
大陆
立即发货

Power to the Board UPM R/A KEYED GUIDE PIN
1最小包装量--
1469265-8详情
TE Connectivity 1469265-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 6 days ago)
触点镀层
Chromate
Package
Bulk
Base Product Number
208381
厂商
Molex
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
60
Manufacturer
TE Connectivity
Brand
TE Connectivity
Contact Materials
Zinc
RoHS
Compliant
系列
*
终端
SMD/SMT
行数
1
性别
Male
子类别
电源连接器
方向
直角
接头数量
2
弱电
Compliant
产品类别
董事会的权力
键控
有
产品类别
董事会的权力
1469265-8拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。