1470025
1470025

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

TE Connectivity 1470025

  • 收藏
  • 对比

型号

1470025

utmel 编号

2460-1470025

商品类别

无类别的

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Richton Collection 1470025 Accent Table with Transitional Style Round Shape and Aluminum Material in Metalworks

起订量

1最小包装量--

添加到询价列表
1470025
1470025 TE Connectivity Richton Collection 1470025 Accent Table with Transitional Style Round Shape and Aluminum Material in Metalworks

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

1470025详情

TE Connectivity 1470025重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Type of electrical connection of main circuit

    Frame clamp

  • Adjustment range undelayed short-circuit release

    350 - 350

  • Number of auxiliary contacts as normally open contact

    0

  • Overload release current setting

    25 - 32

  • Degree of protection (IP)

    IP20

  • Device construction

    Built-in device fixed built-in technique

  • Rated permanent current Iu

    32

  • Type of control element

    Rocker lever

  • Number of auxiliary contacts as normally closed contact

    0

  • With integrated under voltage release

0个相似型号

1470025拓展信息

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z

公司资质

ISO13485
AS
SMTA
DUNS