TE Connectivity 1470513-1
- 收藏
- 对比
1470513-1
2460-1470513-1
同轴连接器(射频)
--
大陆
立即发货

RF Plugs & Jacks, SMB RF Interface, Jack, 50 Ω, Snap-On, 4 GHz Operating Frequency, Cable-to-Board, 1 Position, Printed Circuit Board, Panel Mount
1最小包装量--
1470513-1详情
TE Connectivity 1470513-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RF Connector Coupling Mechanismu2009
Snap-On
Impedanceu2009(Ω)
50
RF Connector Mated Outer Diameter (Approximate)u2009
4.75u2009mmu2009[u2009.187u2009inu2009]
RF Connector Styleu2009
Jack
RF Interfaceu2009
SMB
TE Internal Description
SMB R/A JACK FOR PCB MOUNT
TE Internal #
1470513-1
1470513-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。