TE Connectivity 1473181-1
- 收藏
- 对比
1473181-1
2460-1473181-1
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Horizontal, Wire-to-Board, 94 Position, 2.5 mm / 3.1 mm [.122 in / .098 in] Centerline, Fully Shrouded, Multilock Connector System
1最小包装量--
1473181-1详情
TE Connectivity 1473181-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Horizontal
Sealableu2009
无
Centerline (Pitch)u2009(in)
.098, .122
Centerline (Pitch)u2009(mm)
2.5, 3.1
Number of Positionsu2009
94
Connector Systemu2009
Wire-to-Board
TE Internal Description
040 III HD CAP ASSY 94P KEYING
TE Internal #
1473181-1
1473181-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。