TE Connectivity 1473866-1
- 收藏
- 对比
1473866-1
2460-1473866-1
可插拔连接器
--
大陆
立即发货

Housing for Male Terminals, Wire-to-Board / Wire-to-Device, 8 Position, .098 in [2.5 mm] Centerline, Natural, Signal, Multilock Connector System
1最小包装量--
1473866-1详情
TE Connectivity 1473866-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1473866-1
TE Internal Description
040 MLC 8POS CAP INNER HSG
Connector & Housing Typeu2009
外螺纹端子外壳
Mating Tab Widthu2009
1u2009mmu2009[u2009.039u2009inu2009]
Connector Systemu2009
Wire-to-Board, Wire-to-Device
Number of Positionsu2009
8
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
1473866-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。