TE Connectivity 147479-6
- 收藏
- 对比
147479-6
2460-147479-6
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Right Angle, Board-to-Board, 7 Position, 2.54 mm [.1 in] Centerline, Fully Shrouded, Tin, Through Hole - Solder, Signal, Black
1最小包装量--
147479-6详情
TE Connectivity 147479-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
147479-6
TE Internal Description
07 MTE HDR RA SMT SUBASSY TIN
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
直角
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
7
Number of Rowsu2009
1
147479-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。