TE Connectivity 147896
- 收藏
- 对比
147896
2460-147896
集成电路(IC)
--
大陆
立即发货

147896 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
147896详情
TE Connectivity 147896重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
147896
Part Life Cycle Code
Obsolete
Ihs Manufacturer
WEIDMUELLER GMBH & CO KG
Risk Rank
5.84
Number of Rows Loaded
1
JESD-609代码
e3
连接器类型
板连接器
附加功能
COMPATIBLE CONTACTS: 160425; 156706; 156707, LATCHED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
4
Reach合规守则
compliant
触点性别
FEMALE
主体/外壳样式
PLUG
触点表面处理 终端
TIN
147896拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。