TE Connectivity 148296-2
- 收藏
- 对比
148296-2
2460-148296-2
端子板 - 线对板
--
大陆
立即发货

Eurocard Connectors, Receptacle, Board-to-Board, 64 Position, .1 in [2.54 mm] Centerline, Printed Circuit Board, 3 Row, Right Angle, Eurocard Type R
1最小包装量--
148296-2详情
TE Connectivity 148296-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
64
Termination Post & Tail Lengthu2009
2.92u2009mmu2009[u2009.115u2009inu2009]
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Receptacle
TE Internal Description
064 EURO TYP R RECEPT EON ASSY
TE Internal #
148296-2
148296-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。