TE Connectivity 1484225-1
- 收藏
- 对比
1484225-1
2460-1484225-1
端子板 - 线对板
--
大陆
立即发货

Rack & Panel Covers & Plugs, Filler Plug, Receptacle, Polytetrafluoroethylene (PTFE), -85 – 275 °F [-65 – 125 °C]
1最小包装量--
1484225-1详情
TE Connectivity 1484225-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1484225-1
TE Internal Description
FILLER PLUG, SIZE 5
Protection & Strain Relief Accessory Typeu2009
Filler Plug
Compatible With Connector Styleu2009
Receptacle
Primary Product Materialu2009
Polytetrafluoroethylene (PTFE)
Operating Temperature Rangeu2009
-65 – 125u2009°Cu2009[u2009-85 – 275u2009°Fu2009]
1484225-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。