TE Connectivity 1484265-3
- 收藏
- 对比
1484265-3
2460-1484265-3
D 形连接器 - 并口
--
大陆
立即发货

Box Mount D-Sub Connectors, Plug, Post Diameter .64 mm [.025 in], Vertical, Cable-to-Board, 44 Position, Size 3, Pin, Size 22
1最小包装量--
1484265-3详情
TE Connectivity 1484265-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1484265-3
TE Internal Description
PLUG ASSY,44 POSN,AMPLIMITE
Connector & Housing Typeu2009
Plug
Post Diameteru2009
.64u2009mmu2009[u2009.025u2009inu2009]
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
44
1484265-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。