TE Connectivity 148461J004
- 收藏
- 对比
148461J004
2460-148461J004
无类别的
--
大陆
立即发货

Heat Shrink Tubing ST Irradiated Modified Polyolefin Black Thin Spool
1最小包装量--
148461J004详情
TE Connectivity 148461J004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polyolefin
Product Thickness
0.89
Operating Temp Range
-55C to 135C
Shrink Wall Type
THIN
Inside Diameter After Shrinking
12.7
Inside Diameter Before Shrinking
26.8
类型
TUBING
颜色
Black
收缩率
2:1
148461J004拓展信息







哦! 它是空的。