TE Connectivity 1484620-1
- 收藏
- 对比
1484620-1
2460-1484620-1
端子板 - 线对板
--
大陆
立即发货

Rack & Panel Connectors, Connector Assembly, 2 Shell Size, Sealable, Clinch Nut, Board Mount, AMP ARINC 600 Series
1最小包装量--
1484620-1详情
TE Connectivity 1484620-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1484620-1
TE Internal Description
RCPT ASSY,SZ2,FR,ARINC 600
Connector Product Typeu2009
连接器组件
Rack & Panel Connector Shell Sizeu2009
2
Sealableu2009
有
Panel Mount Feature Typeu2009
夹持槽
Connector Mounting Typeu2009
板式安装
1484620-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。